Synchronous 8-bit up/down counters with asynchronous clear, fully programmable, and featuring carry look-ahead for cascading. The SNJ54AS867JT is a ceramic 300-mil DIP (CDIP) package with 24 pins, characterized for operation from -55°C to 125°C. It includes a buffered clock input, two count-enable inputs (ENP, ENT), and a ripple-carry output (RCO) for n-bit applications. Operation mode is controlled by select inputs S0 and S1, with synchronous preset and clear functions. The device supports counting up or down in an 8-bit range with a full-scale output of 255 states.
Synchronous 8-Bit Up/Down Counters 24-CDIP -55 to 125
SYNCHRONOUS 8-BIT UP/DOWN COUNTE
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SNJ54AS867JT | SNJ54AS867JT |
| Product Name | SN54AS867 Synchronous 8-Bit Up/Down Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | |
| Counter Direction | Bidirectional | |
| Supply Voltage | 5.5 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | AS |