The CD4060BMW-MIL is a 14-stage ripple carry binary counter designed to advance one count on the negative transition of each clock pulse. It features a reset capability that allows the counter to return to the zero state with a logical "1" at the reset input, independent of the clock signal. This component operates over a wide supply voltage range of 1.0V to 15V and exhibits high noise immunity with a typical threshold of 0.45Vdd. It is compatible with low power TTL logic, capable of driving two 74L series devices or one 74LS device. The typical operational speed is 8MHz at a supply voltage of 10V, and it includes a Schmitt trigger clock input for improved signal integrity. The CD4060BMW-MIL is processed according to MIL-STD-883 standards, ensuring reliability in military and aerospace applications. It can operate within a temperature range of -55°C to +125°C, making it suitable for various environmental conditions. The device has a maximum power dissipation of 700mW and is available in a 16-pin dual in-line package (DIP).
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP
IC BINARY COUNTER 14-BIT 16DIP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | CD4060BMW-MIL | CD4060BMW-MIL |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 1.5V; 3 V ~ 15 V |