Octal D-type transparent latches with 3-state outputs in a 20-pin ceramic dual in-line package (CDIP), characterized for operation over the military temperature range of −55°C to 125°C. The device features true logic outputs, a latch-enable (LE) input for transparent mode, and an output-enable (OE) input to place outputs in a high-impedance state. It is designed for driving bus lines without additional interface components and supports standard TTL logic levels with a supply voltage of 4.5 V to 5.5 V. Peak output current is 24 mA for low-level outputs and −2.6 mA for high-level outputs. The package is a 300-mil ceramic DIP with no RoHS compliance or lead finish specified.
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP
IC D-TYPE TRANSP SGL 8:8 20CDIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SNJ54AS573AJ | SNJ54AS573AJ | SNJ54AS573AJ |
| Product Name | SN54AS573A Octal D-type Transparent Latches With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | ||
| Output Characteristics | 3-State | ||
| Operating Current | 106 mA | ||
| Propagation Delay | 8 ns |