Texas Instruments SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 74LVTH16373DGGRG4

Description
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DGGRG4 - Texas Instruments
Dallas, TX, United States
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs
74LVTH16373DGGRG4
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 74LVTH16373DGGRG4
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85

3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Latches - 74LVTH16373DGGRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVTH16373DGGRG4
765888-74LVTH16373DGGRG4
Logic - Logic - Latches - 74LVTH16373DGGRG4 765888-74LVTH16373DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 765888-74LVTH16373DG GRG4 Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Independent Circuits: 2 Delay Time - Propagation: 2.1ns Family Name: 74LVTH16373 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74LVTH16373MTD; 74LVTH16373MTDX; 74LVTH16373MTDX_NF40 ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765888-74LVTH16373DGGRG4
Series: 74LVTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 2.1ns
Family Name: 74LVTH16373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74LVTH16373MTD; 74LVTH16373MTDX; 74LVTH16373MTDX_NF40;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Latches - 74LVTH16373DGGRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVTH16373DGGRG4
Logic - Latches 74LVTH16373DGGRG4
IC 16BIT TRANSP D LATCH 48-TSSOP

IC 16BIT TRANSP D LATCH 48-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVTH16373DGGRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVTH16373DGGRG4
Integrated Circuits (ICs) - Logic - Latches 74LVTH16373DGGRG4
IC 16BIT TRANSP D LATCH 48-TSSOP

IC 16BIT TRANSP D LATCH 48-TSSOP

Supplier's Site
Latches - 74LVTH16373DGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVTH16373DGGRG4 74LVTH16373DGGRG4-ND 765888-74LVTH16373DGGRG4 74LVTH16373DGGRG4 74LVTH16373DGGRG4 74LVTH16373DGGRG4
Product Name SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - 74LVTH16373DGGRG4 Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V 3.6V; 2.7V ~ 3.6V
Operating Current 5 mA
Propagation Delay 3.8 ns 2.1 ns 2.1 ns 2.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-87556012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS - 5962-9757501QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-86867012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers