Texas Instruments SN54ALS259 8-Bit Addressable Latches SNJ54ALS259J

Description
8-Bit Addressable Latches 16-CDIP -55 to 125
Request a Quote
Description
8-Bit Addressable Latches 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54ALS259 is an 8-bit addressable latch designed for general-purpose storage applications in digital systems. It features asynchronous parallel clear and an active-high decoder, making it suitable for use as working registers, serial-holding registers, and demultiplexers. The device supports four distinct functional modes, including addressable latch mode, memory mode, 1-of-8 decoding, and clear mode, which can be selected by controlling the clear (CLR) and enable (G) inputs. This part operates over a military temperature range of -55°C to 125°C, ensuring reliability in demanding environments. The SN54ALS259 is available in a 16-pin ceramic dual in-line package (CDIP), facilitating integration into various circuit designs. Its expandable nature allows for use in n-bit applications, making it versatile for different project requirements.

Datasheet Summary
Powered by GS/AI

The SN54ALS259 is an 8-bit addressable latch designed for general-purpose storage applications in digital systems. It features asynchronous parallel clear and an active-high decoder, making it suitable for use as working registers, serial-holding registers, and demultiplexers. The device supports four distinct functional modes, including addressable latch mode, memory mode, 1-of-8 decoding, and clear mode, which can be selected by controlling the clear (CLR) and enable (G) inputs. This part operates over a military temperature range of -55°C to 125°C, ensuring reliability in demanding environments. The SN54ALS259 is available in a 16-pin ceramic dual in-line package (CDIP), facilitating integration into various circuit designs. Its expandable nature allows for use in n-bit applications, making it versatile for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS259 8-Bit Addressable Latches - SNJ54ALS259J - Texas Instruments
Dallas, TX, United States
SN54ALS259 8-Bit Addressable Latches
SNJ54ALS259J
SN54ALS259 8-Bit Addressable Latches SNJ54ALS259J
8-Bit Addressable Latches 16-CDIP -55 to 125

8-Bit Addressable Latches 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54ALS259J
Integrated Circuits (ICs) - Logic - Latches SNJ54ALS259J
8-BIT ADDRESSABLE LATCHES 16-CDI

8-BIT ADDRESSABLE LATCHES 16-CDI

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number SNJ54ALS259J SNJ54ALS259J
Product Name SN54ALS259 8-Bit Addressable Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
Propagation Delay 19 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 296-CD4043BE-NG-ND - DigiKey
Texas Instruments
Specs
Latch Type S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 18V
View Details
3 suppliers
Latches - 9308DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details