Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
TEXAS INSTRUMENTS
9308DC -- LATCHES
Texas Instruments
Latches
9308DC
Description
D-Type Latch 2 Channel 4:4 IC Standard 24-CDIP
Quarktwin Technology Ltd.
Done
Datasheet
Description
D-Type Latch 2 Channel 4:4 IC Standard 24-CDIP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
9308DC
Latches
9308DC
D-Type Latch 2 Channel 4:4 IC Standard 24-CDIP
D-Type Latch 2 Channel 4:4 IC Standard 24-CDIP
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Logic Latches
Product Number
9308DC
Product Name
Latches
Supply Voltage
4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs
5962-9571201QLA
Specs
Latch Type
D
Output Characteristics
3-State
Operating Current
34 mA
View Details
2
suppliers
Nexperia B.V.
8-bit addressable latch
74HCT259BZX
Specs
Features
ESD Protection
Supply Voltage
+7.0
Package Type
SOT8016-1 SOT8016-1
View Details
3
suppliers
Rochester Electronics
Logic - Latches
4042BDM
View Details
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Latches
QS74FCT2373TSO
View Details