Texas Instruments Latches 9308FM

Description
D-Type Transparent Latch 2 Channel 4:4 IC Standard 24-CFP
Datasheet
Description
D-Type Transparent Latch 2 Channel 4:4 IC Standard 24-CFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 9308FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
9308FM
Latches 9308FM
D-Type Transparent Latch 2 Channel 4:4 IC Standard 24-CFP

D-Type Transparent Latch 2 Channel 4:4 IC Standard 24-CFP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 9308FM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
9308FM
Integrated Circuits (ICs) - Logic - Latches 9308FM
D LATCH, 2-FUNC, 4-BIT, TTL

D LATCH, 2-FUNC, 4-BIT, TTL

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 9308FM 9308FM
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Latches - 74HCT373DB,118 - 1008746-74HCT373DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DL - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
Logic - Latches - 74AC573PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Inverting Octal D Latch (3-State) - 54LS533/R - Lansdale Semiconductor, Inc.
Specs
Latch Type Octal D
Output Characteristics 3-State
Supply Voltage 7 V
View Details