Texas Instruments Logic - Logic - Latches - 74HCT373DWR 74HCT373DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 815927-74HCT373DWR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 815927-74HCT373DWR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74HCT373DWR
815927-74HCT373DWR
Logic - Logic - Latches - 74HCT373DWR 815927-74HCT373DWR
Manufacturer: Texas Instruments Win Source Part Number: 815927-74HCT373DWR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 815927-74HCT373DWR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 815927-74HCT373DWR
Product Name Logic - Logic - Latches - 74HCT373DWR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC373DB112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Octal D-type transparent latch; 3-state - 74HC373D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LCCC
View Details
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details