Texas Instruments SN54AHCT573 Octal Transparent D-type Latches With 3-State Outputs SNJ54AHCT573J

Description
Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote
Description
Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54AHCT573 is an octal transparent D-type latch with 3-state outputs, designed for military applications. It operates with TTL-voltage compatible inputs and features a latch-up performance that exceeds 250mA per JESD 17. The device allows the Q outputs to follow the D inputs when the latch-enable (LE) input is high, and latches the outputs at the logic levels of the D inputs when LE is low. This part is available in a 20-pin CDIP package and is rated for operation in a temperature range of -55°C to 125°C. It is suitable for various applications, including servers, PCs, network switches, and telecom infrastructures. The SN54AHCT573 is compliant with MIL-PRF-38535, ensuring reliability in critical environments.

Datasheet Summary
Powered by GS/AI

The SN54AHCT573 is an octal transparent D-type latch with 3-state outputs, designed for military applications. It operates with TTL-voltage compatible inputs and features a latch-up performance that exceeds 250mA per JESD 17. The device allows the Q outputs to follow the D inputs when the latch-enable (LE) input is high, and latches the outputs at the logic levels of the D inputs when LE is low. This part is available in a 20-pin CDIP package and is rated for operation in a temperature range of -55°C to 125°C. It is suitable for various applications, including servers, PCs, network switches, and telecom infrastructures. The SN54AHCT573 is compliant with MIL-PRF-38535, ensuring reliability in critical environments.

Suppliers

Company
Product
Description
Supplier Links
SN54AHCT573 Octal Transparent D-type Latches With 3-State Outputs - SNJ54AHCT573J - Texas Instruments
Dallas, TX, United States
SN54AHCT573 Octal Transparent D-type Latches With 3-State Outputs
SNJ54AHCT573J
SN54AHCT573 Octal Transparent D-type Latches With 3-State Outputs SNJ54AHCT573J
Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125

Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54AHCT573J
Integrated Circuits (ICs) - Logic - Latches SNJ54AHCT573J
OCTAL TRANSPARENT D-TYPE LATCHES

OCTAL TRANSPARENT D-TYPE LATCHES

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number SNJ54AHCT573J SNJ54AHCT573J
Product Name SN54AHCT573 Octal Transparent D-type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Latches - 74279DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54AHCT573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685501QSA - Texas Instruments
Specs
Latch Type D
Propagation Delay 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details