The SN54ABT841 is a 10-bit bus-interface D-type latch designed for driving highly capacitive or low-impedance loads. It features 3-state outputs, allowing for flexible data management in applications such as buffer registers, I/O ports, and bidirectional bus drivers. The device includes a buffered output-enable (OE) input that can place the outputs in a high-impedance state, minimizing bus loading during operation. This latch operates over a military temperature range of -55°C to 125°C and is characterized for a supply voltage of 4.5V to 5.5V. It provides high drive capabilities with output currents of -32 mA for high-level outputs and 64 mA for low-level outputs. The SN54ABT841 also offers robust ESD protection exceeding 2000 V and latch-up performance exceeding 500 mA, ensuring reliability in demanding environments. Various package options are available, including CDIP and other surface-mount configurations.
10-Bit Bus-Interface D-type Latches With 3-State Outputs 24-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | 5962-9676901QLA |
| Product Name | SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs |
| Latch Type | D |