Texas Instruments SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs SNJ54ACT573J

Description
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs - SNJ54ACT573J - Texas Instruments
Dallas, TX, United States
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs
SNJ54ACT573J
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs SNJ54ACT573J
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Latches - SNJ54ACT573J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54ACT573J
Integrated Circuits (ICs) - Logic - Latches SNJ54ACT573J
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number SNJ54ACT573J SNJ54ACT573J SNJ54ACT573J
Product Name SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
Propagation Delay 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96G4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
SN54LS75 4-Bit Bistable Latches - 7601201EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Latches - 4724BDCQR - Acme Chip Technology Co., Limited
Specs
Supply Voltage 1.5V
View Details
2 suppliers