CMOS Quad NAND R/S Latch with 3-State Outputs 16-CDIP -55 to 125
CMOS QUAD NAND R/S LATCH WITH 3-
S-R Latch 1 Channel 4:4 IC Tri-State, Non-Inverted 16-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Flip-Flops |
| Product Number | CD4044BF | CD4044BF | CD4044BF | CD4044BF |
| Product Name | CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches | Flip Flops |
| Output Characteristics | 3-State | |||
| Supply Voltage | 3V; 10 | 1.8V | 1.8V; 3V ~ 18V | |
| Operating Current | 0.0600 mA | |||
| Propagation Delay | 140 ns |