Texas Instruments SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs SNJ54ACT573FK

Description
Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs - SNJ54ACT573FK - Texas Instruments
Dallas, TX, United States
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs
SNJ54ACT573FK
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs SNJ54ACT573FK
Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54ACT573FK
Integrated Circuits (ICs) - Logic - Latches SNJ54ACT573FK
IC D-TYPE TRANSP SGL 8:8 20LCCC

IC D-TYPE TRANSP SGL 8:8 20LCCC

Supplier's Site
Latches - SNJ54ACT573FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number SNJ54ACT573FK SNJ54ACT573FK SNJ54ACT573FK
Product Name SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
Propagation Delay 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH162373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9074601MRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 60 mA
View Details
2 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers