Texas Instruments CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs 74FCT162373ATPVCG4

Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs
74FCT162373ATPVCG4
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs 74FCT162373ATPVCG4
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85

16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Latches - 74FCT162373ATPVCG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Latches - 74FCT162373ATPVCG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Logic - Latches 74FCT162373ATPVCG4
IC 16BIT LATCHES 48-SSOP

IC 16BIT LATCHES 48-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT162373ATPVCG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT162373ATPVCG4
Integrated Circuits (ICs) - Logic - Latches 74FCT162373ATPVCG4
IC 16BIT LATCHES 48-SSOP

IC 16BIT LATCHES 48-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74FCT162373ATPVCG4 74FCT162373ATPVCG4-ND 74FCT162373ATPVCG4 74FCT162373ATPVCG4 74FCT162373ATPVCG4
Product Name CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.5000 mA
Propagation Delay 5.2 ns 2 ns 2 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BPWRG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs - 8302001SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
2 suppliers
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DL - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTG4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
3 suppliers