The SNJ54ACT16373WD is a 16-bit D-type transparent latch with 3-state outputs, packaged in a 48-pin ceramic flat (CFP) package. It is characterized for operation over the military temperature range of −55°C to 125°C, and features TTL-voltage-compatib
16-BIT D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS 48-CFP -55 to 125
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State, Non-Inverted 48-CFP
16-BIT D-TYPE TRANSPARENT LATCHE
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SNJ54ACT16373WD | SNJ54ACT16373WD | SNJ54ACT16373WD |
| Product Name | SN54ACT16373 16-BIT D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D |