CMOS Quad NAND R/S Latch with 3-State Outputs 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 866103-CD4044BDR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4044
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-31498-2, CD4044BDR-ND, CD4044BDRG4-ND, 296-31498-1, CD4044BDRE4-ND, CD4044BDRE4, 296-31498-6, CD4044BDRG4
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
IC QUAD NAND R/S LATCH 16SOIC
SR LATCH, QUAD, 3-STATE O/P, SOIC-16; Logic Family / Base Number:CD4044; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:50ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
IC QUAD NAND R/S LATCH 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4044BDR | 866103-CD4044BDR | 296-31498-1-ND | CD4044BDR | CD4044BDR | 28AH2027 | CD4044BDR |
| Product Name | CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs | Logic - Logic - Latches - CD4044BDR | Latches | Latches | Logic - Latches | Sr Latch, Quad, 3-State O/p, Soic-16; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches |
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |||
| Operating Current | 0.0600 mA | ||||||
| Propagation Delay | 140 ns | 50 ns | 50 ns | 50 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |