100130DCQR -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
100130DCQR
Description
D LATCH, 100K SERIES
-
Acme Chip Technology Co., Limited
Description
D LATCH, 100K SERIES
Suppliers
Integrated Circuits (ICs) - Logic - Latches
100130DCQR
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
100130DCQR |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; 20-CDIP (0.300\", 7.62mm)
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
4 suppliers
Integrated Device Technology
Supply Voltage
2.3V ~ 3.6V
Low-level Output Current (Sink)
12 mA
High-level Output Current (Source)
12 mA
View Details
2 suppliers