The SN54ABT241 is an octal buffer and line driver designed for high-performance applications, featuring 3-state outputs. It operates within a supply voltage range of 4.5V to 5.5V and is characterized for military temperature ranges from -55°C to 125°C. The device offers high-drive outputs with a maximum output current of -32 mA for high-level outputs and 64 mA for low-level outputs. It includes symmetrical active-low output-enable inputs, ensuring high-impedance states during power transitions. The product is available in various package options, including ceramic and plastic configurations, making it suitable for diverse applications. Enhanced latch-up performance and ESD protection exceeding 2000V further contribute to its reliability in demanding environments.
Octal Buffers/Drivers With 3-State Outputs 20-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SNJ54ABT241W |
| Product Name | SN54ABT241 Octal Buffers/Drivers With 3-State Outputs |
| Technology | ABT |