Texas Instruments SN54ABT16373A 16-Bit Transparent D-type Latches With 3-State Outputs SNJ54ABT16373AWD

Description
16-Bit Transparent D-type Latches With 3-State Outputs 48-CFP -55 to 125
Request a Quote Datasheet
Description
16-Bit Transparent D-type Latches With 3-State Outputs 48-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ABT16373A 16-Bit Transparent D-type Latches With 3-State Outputs - SNJ54ABT16373AWD - Texas Instruments
Dallas, TX, United States
SN54ABT16373A 16-Bit Transparent D-type Latches With 3-State Outputs
SNJ54ABT16373AWD
SN54ABT16373A 16-Bit Transparent D-type Latches With 3-State Outputs SNJ54ABT16373AWD
16-Bit Transparent D-type Latches With 3-State Outputs 48-CFP -55 to 125

16-Bit Transparent D-type Latches With 3-State Outputs 48-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54ABT16373AWD
Integrated Circuits (ICs) - Logic - Latches SNJ54ABT16373AWD
16-BIT TRANSPARENT D-TYPE LATCHE

16-BIT TRANSPARENT D-TYPE LATCHE

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number SNJ54ABT16373AWD SNJ54ABT16373AWD
Product Name SN54ABT16373A 16-Bit Transparent D-type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches
Latch Type D
Output Characteristics 3-State
Operating Current 89 mA
Propagation Delay 6.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs - 8401202RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
3 suppliers
SN54LS279A Quadruple /S-/R Latches - 76018012A - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs - 5962-87664012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
2 suppliers