SI3050 - 1 FXO PCM interface, VDAA system-side voice DAA
IC TELECOM INTERFACE 20TSSOP Product overview: SI3050-E1-GT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3050-E1-GT can be used for catalog matching and distributor lookup.
Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
IC TELECOM INTERFACE 20TSSOP
IC TELECOM INTERFACE 20TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SI3050-E1-GT | 702-SI3050-E1-GT | SI3050-E1-GT | SI3050-E1-GT | SI3050-E1-GT |
| Product Name | Interface Transceiver IC | Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom | |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | ||
| Package Type | SOP; SSOP; TSSOP; TSSOP20 | Tube | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP |
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other |