The MAX211 is a 5V multichannel RS-232 line driver and receiver with ±15kV ESD protection, featuring four drivers and five receivers, operating up to 120kbit/s. It is available in a 28-pin SSOP package measuring 10.2mm × 7.8mm, and requires four external 0.1µF capacitors for charge pump operation. The device meets TIA/EIA-232-F and ITU V.28 standards, with shutdown mode drawing typically 1µA supply current. Latch-up performance exceeds 100mA per JESD78, Class II.
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | MAX211CDBG4 |
| Product Name | MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection |
| Technology | RS232 |
| Device Type | Line / Bus Driver; Receiver |
| Features | RoHS |
| # of Rx | 5 # |