Texas Instruments GD75232 Multiple RS-232 Drivers And Receivers GD75232PWE4

Description
Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70
Request a Quote
Description
Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GD75232 is a multiple RS-232 driver and receiver from Texas Instruments, designed to meet TIA/EIA-232-F and ITU V.28 standards for data communication. It supports signaling rates up to 120 kbits per second under optimal conditions, making it suitable for applications requiring high-speed data transfer. The device integrates three drivers and five receivers, facilitating a compact design that reduces the overall part count and board space needed for implementation. This component is available in various package types, including TSSOP, which measures 6.5mm x 6.4mm. It is pinout compatible with SN75C185 and SN75185, allowing for easy integration into existing designs. The GD75232 is tested for electrostatic discharge (ESD) performance, with ratings of 1500V for HBM, 500V for CDM, and 200V for MM, ensuring reliability in various environments. Typical applications include terminals, modems, computers, and wired networking, making it a versatile choice for engineers looking to implement RS-232 communication in their projects.

Datasheet Summary
Powered by GS/AI

The GD75232 is a multiple RS-232 driver and receiver from Texas Instruments, designed to meet TIA/EIA-232-F and ITU V.28 standards for data communication. It supports signaling rates up to 120 kbits per second under optimal conditions, making it suitable for applications requiring high-speed data transfer. The device integrates three drivers and five receivers, facilitating a compact design that reduces the overall part count and board space needed for implementation. This component is available in various package types, including TSSOP, which measures 6.5mm x 6.4mm. It is pinout compatible with SN75C185 and SN75185, allowing for easy integration into existing designs. The GD75232 is tested for electrostatic discharge (ESD) performance, with ratings of 1500V for HBM, 500V for CDM, and 200V for MM, ensuring reliability in various environments. Typical applications include terminals, modems, computers, and wired networking, making it a versatile choice for engineers looking to implement RS-232 communication in their projects.

Suppliers

Company
Product
Description
Supplier Links
GD75232 Multiple RS-232 Drivers And Receivers - GD75232PWE4 - Texas Instruments
Dallas, TX, United States
GD75232 Multiple RS-232 Drivers And Receivers
GD75232PWE4
GD75232 Multiple RS-232 Drivers And Receivers GD75232PWE4
Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70

Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
GD75232PWE4
RS-232 Interface IC GD75232PWE4
RS-232 Interface IC Multiple RS-232 Driver and Receiver

RS-232 Interface IC Multiple RS-232 Driver and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number GD75232PWE4 GD75232PWE4
Product Name GD75232 Multiple RS-232 Drivers And Receivers RS-232 Interface IC
Technology RS232
Device Type Receiver
Features RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS14C232TWM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Bulk
View Details
2 suppliers
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS26C31T CMOS Quad TRI-STATE Differential Line Drivers - DS26C31TM/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
7 suppliers
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers