Hex inverters with open-collector outputs in a 14-pin ceramic DIP package, characterized for operation from -55°C to 125°C with a supply voltage range of 4.5 V to 5.5 V and low-level output current up to 8 mA.
Hex Inverters With Open-Collector Outputs 14-CDIP -55 to 125
Inverter, ALS Series, 6-Func, 1-Input, TTL, CDIP14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 5962-8854001CA | 5962-8854001CA |
| Product Name | SN54ALS05A Hex Inverters With Open-Collector Outputs | |
| Technology | ALS |