Texas Instruments DS26LV31T 3V Enhanced CMOS Quad Differential Line Driver DS26LV31TMX

Description
3V Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3V Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS26LV31T 3V Enhanced CMOS Quad Differential Line Driver - DS26LV31TMX - Texas Instruments
Dallas, TX, United States
DS26LV31T 3V Enhanced CMOS Quad Differential Line Driver
DS26LV31TMX
DS26LV31T 3V Enhanced CMOS Quad Differential Line Driver DS26LV31TMX
3V Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85

3V Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3V SOIC Interface Transceiver IC
710-DS26LV31TMX
Quad 3V SOIC Interface Transceiver IC 710-DS26LV31TMX
3V Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85 Product overview: DS26LV31TMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LV31TMX can be used for catalog matching and distributor lookup.

3V Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85 Product overview: DS26LV31TMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LV31TMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV31TMX - 083228-DS26LV31TMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV31TMX
083228-DS26LV31TMX
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV31TMX 083228-DS26LV31TMX
Manufacturer: Texas Instruments Win Source Part Number: 083228-DS26LV31TMX Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 083228-DS26LV31TMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Defence, Military & Aerospace

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS26LV31TMX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS26LV31TMX
Drivers, Receivers, Transceivers DS26LV31TMX
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS26LV31TMX 710-DS26LV31TMX 083228-DS26LV31TMX DS26LV31TMX
Product Name DS26LV31T 3V Enhanced CMOS Quad Differential Line Driver Quad 3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS26LV31TMX Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Transceiver Receiver Driver
# of Tx 4 #
# of Rx 0 #
Data Rate 30000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGVRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
DS26C32AT CMOS Quad Differential Line Receivers - DS26C32ATM - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
 - DS8934WM - Rochester Electronics
Specs
Device Type Transceiver
Package Type SOP; SOP24
View Details
2 suppliers
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - DS96F175MJ-QMLV - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
4 suppliers