Texas Instruments DS96174 RS-485/RS-422 Quad Differential Line Drivers DS96174CN

Description
RS-485/RS-422 Quad Differential Line Drivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
RS-485/RS-422 Quad Differential Line Drivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS96174 RS-485/RS-422 Quad Differential Line Drivers - DS96174CN - Texas Instruments
Dallas, TX, United States
DS96174 RS-485/RS-422 Quad Differential Line Drivers
DS96174CN
DS96174 RS-485/RS-422 Quad Differential Line Drivers DS96174CN
RS-485/RS-422 Quad Differential Line Drivers 16-PDIP 0 to 70

RS-485/RS-422 Quad Differential Line Drivers 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V DIP Interface Transceiver IC
710-DS96174CN
Quad 5V DIP Interface Transceiver IC 710-DS96174CN
RS-485/422 Quad Bus Transceiver, 10Mbps, 5V, 4-Ch, DIP Product overview: DS96174CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96174CN can be used for catalog matching and distributor lookup.

RS-485/422 Quad Bus Transceiver, 10Mbps, 5V, 4-Ch, DIP Product overview: DS96174CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96174CN can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - DS96174CN - 014864-DS96174CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS96174CN
014864-DS96174CN
Interface - Interface - Drivers, Receivers, Transceivers - DS96174CN 014864-DS96174CN
Manufacturer: Texas Instruments Win Source Part Number: 014864-DS96174CN Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 10Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 014864-DS96174CN
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS96174CN 710-DS96174CN 014864-DS96174CN
Product Name DS96174 RS-485/RS-422 Quad Differential Line Drivers Quad 5V DIP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS96174CN
Technology RS422; RS485
Device Type Line / Bus Driver Transceiver Receiver
Supply Voltage 5V Other; 4.75 V ~ 5.25 V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
 - 74BCT2244PC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
3 suppliers
ISO3086T Isolated 485 Transceiver with integrated transformer driver - ISO3086TDWR - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 3V; Other; 5.5
View Details
4 suppliers
SN54HCT240 Octal Buffers And Line Drivers CMOS Logic With 3-State Outputs - 85505012A - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details