The SN55LBC172 is a quadruple low-power differential line driver designed for high-speed multipoint bus transmission up to 10 million bits per second in noisy environments. It is available in a 16-pin CDIP (J) package and operates from -55°C to 125°C. The device meets EIA-485 standards, features a common-mode output voltage range of -7 V to 12 V, and includes current limiting and thermal shutdown protection.
Quadruple Low-Power Differential Line Driver 16-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9076503QEA |
| Product Name | SN55LBC172 Quadruple Low-Power Differential Line Driver |
| Device Type | Line / Bus Driver |
| Supply Voltage | 5V |
| # of Tx | 4 # |
| # of Rx | 0 # |