Texas Instruments AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver AM26LV31CDRG4

Description
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31CDRG4 - Texas Instruments
Dallas, TX, United States
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver
AM26LV31CDRG4
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver AM26LV31CDRG4
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC 0 to 70

Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-AM26LV31CDRG4
SOIC Interface Transceiver IC 710-AM26LV31CDRG4
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC 0 to 70 Product overview: AM26LV31CDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31CDRG4 can be used for catalog matching and distributor lookup.

Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC 0 to 70 Product overview: AM26LV31CDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31CDRG4 - 1143494-AM26LV31CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31CDRG4
1143494-AM26LV31CDRG4
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31CDRG4 1143494-AM26LV31CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1143494-AM26LV31CDRG 4 Packaging: Reel - TR Type: Driver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Family Name: AM26LV31 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX3030ECSE+; MAX3030EESE+T; MAX3031EESE+; Introduction Date: August 01, 2003 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1143494-AM26LV31CDRG4
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Family Name: AM26LV31
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX3030ECSE+; MAX3030EESE+T; MAX3031EESE+;
Introduction Date: August 01, 2003
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LV31CDRG4 710-AM26LV31CDRG4 1143494-AM26LV31CDRG4
Product Name AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31CDRG4
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type CardBus Controller
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details