Texas Instruments DS3691 RS-422/RS-423 Line Drivers With TRI-STATE Outputs DS3691MX/NOPB

Description
RS-422/RS-423 Line Drivers With TRI-STATE Outputs 16-SOIC 0 to 70
Request a Quote Datasheet
Description
RS-422/RS-423 Line Drivers With TRI-STATE Outputs 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS3691 RS-422/RS-423 Line Drivers With TRI-STATE Outputs - DS3691MX/NOPB - Texas Instruments
Dallas, TX, United States
DS3691 RS-422/RS-423 Line Drivers With TRI-STATE Outputs
DS3691MX/NOPB
DS3691 RS-422/RS-423 Line Drivers With TRI-STATE Outputs DS3691MX/NOPB
RS-422/RS-423 Line Drivers With TRI-STATE Outputs 16-SOIC 0 to 70

RS-422/RS-423 Line Drivers With TRI-STATE Outputs 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-DS3691MX/NOPB
SOIC Interface Transceiver IC 710-DS3691MX/NOPB
RS-422/RS-423 Line Drivers With TRI-STATE Outputs 16-SOIC 0 to 70 Product overview: DS3691MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS3691MX/NOPB can be used for catalog matching and distributor lookup.

RS-422/RS-423 Line Drivers With TRI-STATE Outputs 16-SOIC 0 to 70 Product overview: DS3691MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS3691MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS3691MX/NOPB - 111376-DS3691MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS3691MX/NOPB
111376-DS3691MX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS3691MX/NOPB 111376-DS3691MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 111376-DS3691MX/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 111376-DS3691MX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS3691MX/NOPB 710-DS3691MX/NOPB 111376-DS3691MX/NOPB
Product Name DS3691 RS-422/RS-423 Line Drivers With TRI-STATE Outputs SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS3691MX/NOPB
Technology RS422
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS
# of Tx 2 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC244 High Speed CMOS Logic Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54HC244F - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIRGYR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - DS96F173ME/883 - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-89687013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details