Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection 16-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1016549-AM26LV31EIRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quad Differential Line Driver, 32Mbps, 3.3V, QFN, 4-Ch Product overview: AM26LV31EIRGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31EIRGYR can be used for catalog matching and distributor lookup.
LINE DRIVER, 32MBPS, 3V-3.6V, QFN-16; Device Type:Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
IC DRIVER 4/0 16VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LV31EIRGYR | 1016549-AM26LV31EIRGYR | 710-AM26LV31EIRGYR | 28AH1909 | AM26LV31EIRGYR |
| Product Name | AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31EIRGYR | Quad 3.3V QFN Interface Transceiver IC | Line Driver, 32Mbps, 3V-3.6V, Qfn-16; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Receiver | Transceiver | Driver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 4 # | ||||
| # of Rx | 0 # | ||||
| Data Rate | 32000 kbps | 32000 kbps |