Texas Instruments DS26LV31QML 3V Enhanced CMOS Quad Differential Line Driver DS26LV31W-QML

Description
3V Enhanced CMOS Quad Differential Line Driver 16-CFP -55 to 125
Request a Quote
Description
3V Enhanced CMOS Quad Differential Line Driver 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS26LV31W-QML is a 3V enhanced CMOS quad differential line driver designed for applications requiring compliance with TIA/EIA-422 and ITU-T V.11 standards. It is packaged in a 16-pin CFP (NAD) case with dimensions of 502 mm length, 23 mm width, and 9.398 mm height. The device operates from a 3.0V to 3.6V supply voltage and supports an extended temperature range of -55°C to +125°C. It features a maximum quiescent supply current of 125 µA, differential output voltage of at least 2.0V into a 100Ω load, and common-mode output voltage of 2.0V. Input levels are compatible with LVTTL and LVCMOS, and the device includes built-in ESD protection. The driver enables are common across all four channels, supporting both active-low and active-high control. It is pin-compatible with the DS26C31.

Datasheet Summary
Powered by GS/AI

The DS26LV31W-QML is a 3V enhanced CMOS quad differential line driver designed for applications requiring compliance with TIA/EIA-422 and ITU-T V.11 standards. It is packaged in a 16-pin CFP (NAD) case with dimensions of 502 mm length, 23 mm width, and 9.398 mm height. The device operates from a 3.0V to 3.6V supply voltage and supports an extended temperature range of -55°C to +125°C. It features a maximum quiescent supply current of 125 µA, differential output voltage of at least 2.0V into a 100Ω load, and common-mode output voltage of 2.0V. Input levels are compatible with LVTTL and LVCMOS, and the device includes built-in ESD protection. The driver enables are common across all four channels, supporting both active-low and active-high control. It is pin-compatible with the DS26C31.

Suppliers

Company
Product
Description
Supplier Links
DS26LV31QML 3V Enhanced CMOS Quad Differential Line Driver - DS26LV31W-QML - Texas Instruments
Dallas, TX, United States
DS26LV31QML 3V Enhanced CMOS Quad Differential Line Driver
DS26LV31W-QML
DS26LV31QML 3V Enhanced CMOS Quad Differential Line Driver DS26LV31W-QML
3V Enhanced CMOS Quad Differential Line Driver 16-CFP -55 to 125

3V Enhanced CMOS Quad Differential Line Driver 16-CFP -55 to 125

Buy Now Datasheet
Quad 3V Interface Transceiver IC - 710-DS26LV31W-QML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3V Interface Transceiver IC
710-DS26LV31W-QML
Quad 3V Interface Transceiver IC 710-DS26LV31W-QML
3V Enhanced CMOS Quad Differential Line Driver 16-CFP -55 to 125 Product overview: DS26LV31W-QML from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LV31W-QML can be used for catalog matching and distributor lookup.

3V Enhanced CMOS Quad Differential Line Driver 16-CFP -55 to 125 Product overview: DS26LV31W-QML from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LV31W-QML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS26LV31W-QML - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS26LV31W-QML
Drivers, Receivers, Transceivers DS26LV31W-QML
3V ENHANCED CMOS QUAD DIFFERENTI

3V ENHANCED CMOS QUAD DIFFERENTI

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DS26LV31W-QML
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DS26LV31W-QML
IC DRIVER HALF 4/0 16CFP

IC DRIVER HALF 4/0 16CFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS26LV31W-QML 710-DS26LV31W-QML DS26LV31W-QML DS26LV31W-QML
Product Name DS26LV31QML 3V Enhanced CMOS Quad Differential Line Driver Quad 3V Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Transceiver Driver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VRA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
Specialized - 32P4802-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88687013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55LBC176 Differential Bus Transceiver - 5962-9318301Q2A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers