Texas Instruments AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver AM26LV31INSR

Description
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SO -45 to 85
Request a Quote Datasheet
Description
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SO -45 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31INSR - Texas Instruments
Dallas, TX, United States
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver
AM26LV31INSR
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver AM26LV31INSR
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SO -45 to 85

Low-Voltage High-Speed Quadruple Differential Line Driver 16-SO -45 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31INSR - 078030-AM26LV31INSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31INSR
078030-AM26LV31INSR
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31INSR 078030-AM26LV31INSR
Manufacturer: Texas Instruments Win Source Part Number: 078030-AM26LV31INSR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 078030-AM26LV31INSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-AM26LV31INSR
Interface Transceiver IC 710-AM26LV31INSR
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SO -45 to 85 Product overview: AM26LV31INSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31INSR can be used for catalog matching and distributor lookup.

Low-Voltage High-Speed Quadruple Differential Line Driver 16-SO -45 to 85 Product overview: AM26LV31INSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31INSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - AM26LV31INSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26LV31INSR
Drivers, Receivers, Transceivers AM26LV31INSR
IC DRIVER 4/0 16SO

IC DRIVER 4/0 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LV31INSR 078030-AM26LV31INSR 710-AM26LV31INSR AM26LV31INSR
Product Name AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31INSR Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 34P3216A-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
CD74ACT240 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT240M - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54LS244 Octal Buffers And Line Drivers With 3-State Outputs - 7705701RA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details