Texas Instruments Quad DIP Interface Transceiver IC DS96F174CJ

Description
QUAD LINE DRIVER, CDIP16, CERAMIC, DIP-16 Product overview: DS96F174CJ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96F174CJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
QUAD LINE DRIVER, CDIP16, CERAMIC, DIP-16 Product overview: DS96F174CJ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96F174CJ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad DIP Interface Transceiver IC - 710-DS96F174CJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad DIP Interface Transceiver IC
710-DS96F174CJ
Quad DIP Interface Transceiver IC 710-DS96F174CJ
QUAD LINE DRIVER, CDIP16, CERAMIC, DIP-16 Product overview: DS96F174CJ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96F174CJ can be used for catalog matching and distributor lookup.

QUAD LINE DRIVER, CDIP16, CERAMIC, DIP-16 Product overview: DS96F174CJ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96F174CJ can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - DS96F174CJ - 203442-DS96F174CJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS96F174CJ
203442-DS96F174CJ
Interface - Interface - Drivers, Receivers, Transceivers - DS96F174CJ 203442-DS96F174CJ
Manufacturer: Texas Instruments Win Source Part Number: 203442-DS96F174CJ Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 15Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-CDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 203442-DS96F174CJ
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 15Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-CDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Drivers, Receivers, Transceivers - DS96F174CJ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS96F174CJ
Drivers, Receivers, Transceivers DS96F174CJ
IC DRIVER 4/0 16CDIP

IC DRIVER 4/0 16CDIP

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS96F174CJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DS96F174CJ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DS96F174CJ
IC DRIVER 4/0 16CDIP

IC DRIVER 4/0 16CDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-DS96F174CJ 203442-DS96F174CJ DS96F174CJ DS96F174CJ
Product Name Quad DIP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS96F174CJ Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Driver Receiver; Sensor Interface
Data Rate 15000 kbps 15000 kbps 15000 kbps
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.80E7 kbps
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details