Texas Instruments MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection MAX202IPWR

Description
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IPWR - Texas Instruments
Dallas, TX, United States
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection
MAX202IPWR
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection MAX202IPWR
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-TSSOP -40 to 85

5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual -15 kV TSSOP Interface Transceiver IC
710-MAX202IPWR
Dual -15 kV TSSOP Interface Transceiver IC 710-MAX202IPWR
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-TSSOP -40 to 85 Product overview: MAX202IPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX202IPWR can be used for catalog matching and distributor lookup.

5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-TSSOP -40 to 85 Product overview: MAX202IPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX202IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs232 Transceiver, 120Kbps, Tssop-16; Device Type Texas Instruments - 28AH3815 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, 120Kbps, Tssop-16; Device Type Texas Instruments
28AH3815
Rs232 Transceiver, 120Kbps, Tssop-16; Device Type Texas Instruments 28AH3815
RS232 TRANSCEIVER, 120KBPS, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

RS232 TRANSCEIVER, 120KBPS, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - MAX202IPWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX202IPWR
Drivers, Receivers, Transceivers MAX202IPWR
IC TRANSCEIVER FULL 2/2 16TSSOP

IC TRANSCEIVER FULL 2/2 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX202IPWR 710-MAX202IPWR 28AH3815 MAX202IPWR
Product Name MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection Dual -15 kV TSSOP Interface Transceiver IC Rs232 Transceiver, 120Kbps, Tssop-16; Device Type Texas Instruments Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Data Rate 120 kbps 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
CD54AC244 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54AC244F3A - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Supply Voltage 1.5V; 3.3V; Other; 1.5,3.3,5
View Details
2 suppliers
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485M - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
2 suppliers