The MAX211 is a 5V multichannel RS-232 line driver and receiver with ±15kV ESD protection, featuring four drivers and five receivers, operating up to 120kbit/s and requiring four 0.1µF external capacitors. It is offered in a 28-pin SOIC package measuring 17.9mm × 10.3mm and complies with TIA/EIA-232-F and ITU v.28 standards. The device supports shutdown mode with typical supply current of 1µA and includes enable control for receiver high-impedance state. It operates from 0°C to 70°C.
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SOIC 0 to 70
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, PDSO28
RS-232 Interface IC 5V MultiCh Line Driver/Receiver
| Texas Instruments | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX211CDW | MAX211CDW | MAX211CDW |
| Product Name | MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection | RS-232 Interface IC | |
| Technology | RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Rx | 5 # |