Texas Instruments DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers DS16F95E/883

Description
EIA-485/EIA-422A Differential Bus Transceivers 20-LCCC -55 to 125
Request a Quote Datasheet
Description
EIA-485/EIA-422A Differential Bus Transceivers 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - DS16F95E/883 - Texas Instruments
Dallas, TX, United States
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers
DS16F95E/883
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers DS16F95E/883
EIA-485/EIA-422A Differential Bus Transceivers 20-LCCC -55 to 125

EIA-485/EIA-422A Differential Bus Transceivers 20-LCCC -55 to 125

Buy Now Datasheet
422A Interface Transceiver IC - 710-DS16F95E/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
422A Interface Transceiver IC
710-DS16F95E/883
422A Interface Transceiver IC 710-DS16F95E/883
EIA-485/EIA-422A Differential Bus Transceivers 20-LCCC -55 to 125 Product overview: DS16F95E/883 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 422A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 422A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS16F95E/883 can be used for catalog matching and distributor lookup.

EIA-485/EIA-422A Differential Bus Transceivers 20-LCCC -55 to 125 Product overview: DS16F95E/883 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 422A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 422A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS16F95E/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - RS - 232 / RS - 422 / RS - 485 Interface - DS16F95E/883 - 1030427-DS16F95E/883 - Win Source Electronics
Laguna Hills, CA, United States
Interface - RS - 232 / RS - 422 / RS - 485 Interface - DS16F95E/883
1030427-DS16F95E/883
Interface - RS - 232 / RS - 422 / RS - 485 Interface - DS16F95E/883 1030427-DS16F95E/883
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030427-DS16F95E/883 Packaging: Rail/Tube Length: 8.89 mm Operating Supply Voltage: 5 V Data Rate: 5 Gbps Interface: RS-422, RS-485 Thickness: 1.753 mm Height: 1.905 mm Number of Pins: 20 Number of Receivers: 1 Number of Transmitters: 1 Number of Transceivers: 1 Width: 8.89 mm Categories: RS-232 / RS-422 / RS-485 Interface Alternative Parts (Cross-Reference): 5962-89615012A; SN65HVD1792D; SN65HVD53DR; ADM489ANZ; ADM489ARUZ; ADM489ABRZDS16F95E88 3; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Ambient Temperature Range High: 125 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver Nominal Supply Current: 28 mA Max Junction Temperature (Tj): 175 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030427-DS16F95E/883
Packaging: Rail/Tube
Length: 8.89 mm
Operating Supply Voltage: 5 V
Data Rate: 5 Gbps
Interface: RS-422, RS-485
Thickness: 1.753 mm
Height: 1.905 mm
Number of Pins: 20
Number of Receivers: 1
Number of Transmitters: 1
Number of Transceivers: 1
Width: 8.89 mm
Categories: RS-232 / RS-422 / RS-485 Interface
Alternative Parts (Cross-Reference): 5962-89615012A; SN65HVD1792D; SN65HVD53DR; ADM489ANZ; ADM489ARUZ; ADM489ABRZDS16F95E883;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Ambient Temperature Range High: 125 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Transceiver
Nominal Supply Current: 28 mA
Max Junction Temperature (Tj): 175 °C

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DS16F95E/883
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DS16F95E/883
IC TRANSCEIVER HALF 1/1 20LCCC

IC TRANSCEIVER HALF 1/1 20LCCC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS16F95E/883 710-DS16F95E/883 1030427-DS16F95E/883 DS16F95E/883
Product Name DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers 422A Interface Transceiver IC Interface - RS - 232 / RS - 422 / RS - 485 Interface - DS16F95E/883 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver Receiver; Sensor Interface
Supply Voltage 5V Other; 5 V Other
# of Tx 1 #
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4053F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details