Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201961-LMS485IMX
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC LINE TRANSCEIVER, PDSO8, SOIC-8, Line Driver or Receiver Product overview: LMS485IMX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS485IMX can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8
IC TRANSCEIVER HALF 1/1 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1201961-LMS485IMX | 710-LMS485IMX | LMS485IMX | LMS485IMX |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LMS485IMX | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SOP8 | SOIC; 8-SOIC (0.154", 3.90mm Width) |