Texas Instruments DS89C387 Twelve Channel CMOS Differential Line Driver DS89C387TMEA/NOPB

Description
Twelve Channel CMOS Differential Line Driver 48-SSOP -40 to 85
Request a Quote Datasheet
Description
Twelve Channel CMOS Differential Line Driver 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS89C387 Twelve Channel CMOS Differential Line Driver - DS89C387TMEA/NOPB - Texas Instruments
Dallas, TX, United States
DS89C387 Twelve Channel CMOS Differential Line Driver
DS89C387TMEA/NOPB
DS89C387 Twelve Channel CMOS Differential Line Driver DS89C387TMEA/NOPB
Twelve Channel CMOS Differential Line Driver 48-SSOP -40 to 85

Twelve Channel CMOS Differential Line Driver 48-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS89C387TMEA/NOPB - 132210-DS89C387TMEA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS89C387TMEA/NOPB
132210-DS89C387TMEA/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS89C387TMEA/NOPB 132210-DS89C387TMEA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 132210-DS89C387TMEA/ NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 12/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132210-DS89C387TMEA/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 12/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-DS89C387TMEA/NOPB
Interface Transceiver IC 710-DS89C387TMEA/NOPB
IC, LINE DRV CMOS DIF 12CH 48SSOP Product overview: DS89C387TMEA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS89C387TMEA/NOP B can be used for catalog matching and distributor lookup.

IC, LINE DRV CMOS DIF 12CH 48SSOP Product overview: DS89C387TMEA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS89C387TMEA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS89C387TMEA/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS89C387TMEA/NOPB
Drivers, Receivers, Transceivers DS89C387TMEA/NOPB
IC DRIVER 12/0 48SSOP

IC DRIVER 12/0 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS89C387TMEA/NOPB 132210-DS89C387TMEA/NOPB 710-DS89C387TMEA/NOPB DS89C387TMEA/NOPB
Product Name DS89C387 Twelve Channel CMOS Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - DS89C387TMEA/NOPB Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS
# of Tx 12 #
# of Rx 0 #
Data Rate 10000 kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
ISO35 Isolated 3.3-V Full-Duplex RS-485 Transceivers - ISO35DWG4 - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details