Octal non-inverting 3-state buffer/line drivers with 20-pin PDIP package, operating from -55°C to 125°C, featuring 1.5V to 5.5V supply range and ±24mA output drive capability.
Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs 20-PDIP -55 to 125
Bus Driver, ACT Series, 1-Func, 8-Bit, True Output, CMOS, PDIP20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD74ACT541E | CD74ACT541E |
| Product Name | CD74ACT541 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs | |
| Technology | ACT | |
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |