The ISO15 is an isolated half-duplex RS-485 transceiver designed for TIA/EIA-485/422 applications, operating from 3.3 V with a 1/8 unit load supporting up to 256 nodes on a bus and signaling rates up to 1 Mbps. It is available in a 16-pin SOIC package measuring 10.30 mm × 7.50 mm and operates over the temperature range of -40°C to 85°C. The device provides 2500 V RMS isolation per UL 1577 and CSA 62368-1, and 4000 V peak isolation per DIN EN IEC 60747-17 (VDE 0884-17), with fail-safe receiver functionality and thermal shutdown protection. The ISO15DW variant is obsolete, but its specifications align with the ISO15 series.
Isolated 3.3-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85
1Mbps RS-485/422 Transceiver, Half-Duplex, Isolated, 3.3V, 16-SOIC Product overview: ISO15DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO15DW can be used for catalog matching and distributor lookup.
IC, HALF-DUPLEX RS485 TXRX16SOIC; Device Type:Differential Line Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
Digital Isolators Iso 3.3V Full & Half Duplex RS-485 Xcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISO15DW | 901-ISO15DW | 29AH5996 | ISO15DW |
| Product Name | ISO15 Isolated 3.3-V Half-Duplex RS-485 Transceivers | Isolated 3.3V SOIC Interface Transceiver IC | Ic, Half-Duplex Rs485 Txrx16Soic; Device Type Texas Instruments | Digital Isolators |
| Technology | RS485 | |||
| Device Type | Transceiver | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 3.6V; Other; 3.15 | Other; 3.15V | 3.3V | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 to ? kbps |