Texas Instruments SN75C188 Quadruple Low-Power Line Driver SN75C188NSR

Description
Quadruple Low-Power Line Driver 14-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Line Driver 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C188 Quadruple Low-Power Line Driver - SN75C188NSR - Texas Instruments
Dallas, TX, United States
SN75C188 Quadruple Low-Power Line Driver
SN75C188NSR
SN75C188 Quadruple Low-Power Line Driver SN75C188NSR
Quadruple Low-Power Line Driver 14-SO 0 to 70

Quadruple Low-Power Line Driver 14-SO 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C188NSR - 030516-SN75C188NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C188NSR
030516-SN75C188NSR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C188NSR 030516-SN75C188NSR
Manufacturer: Texas Instruments Win Source Part Number: 030516-SN75C188NSR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: ±4.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030516-SN75C188NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: ±4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Low-Power Interface Transceiver IC - 710-SN75C188NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN75C188NSR
Low-Power Interface Transceiver IC 710-SN75C188NSR
Quadruple Low-Power Line Driver 14-SO 0 to 70 Product overview: SN75C188NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C188NSR can be used for catalog matching and distributor lookup.

Quadruple Low-Power Line Driver 14-SO 0 to 70 Product overview: SN75C188NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C188NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75C188NSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75C188NSR
Drivers, Receivers, Transceivers SN75C188NSR
IC DRIVER 4/0 14SOP

IC DRIVER 4/0 14SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C188NSR
RS-232 Interface IC SN75C188NSR
RS-232 Interface IC Quadruple Low-Power Line Driver

RS-232 Interface IC Quadruple Low-Power Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C188NSR 030516-SN75C188NSR 710-SN75C188NSR SN75C188NSR SN75C188NSR
Product Name SN75C188 Quadruple Low-Power Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN75C188NSR Low-Power Interface Transceiver IC Drivers, Receivers, Transceivers RS-232 Interface IC
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS RoHS
# of Rx 0 #
Data Rate 300 kbps 300 kbps
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32 Quadruple Differential Line Receiver - AM26C32QD - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
5 suppliers
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - DS96F172MJ/883 - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
 - BQ2002ESNTR - Rochester Electronics
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
2 suppliers
DS9637AQML - DS9637AMJ/883 - Texas Instruments
Specs
Device Type DS9637AQML
View Details
4 suppliers