Texas Instruments DS96175 RS-485/RS-422 Quad Differential Line Receivers DS96175CN

Description
RS-485/RS-422 Quad Differential Line Receivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
RS-485/RS-422 Quad Differential Line Receivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS96175 RS-485/RS-422 Quad Differential Line Receivers - DS96175CN - Texas Instruments
Dallas, TX, United States
DS96175 RS-485/RS-422 Quad Differential Line Receivers
DS96175CN
DS96175 RS-485/RS-422 Quad Differential Line Receivers DS96175CN
RS-485/RS-422 Quad Differential Line Receivers 16-PDIP 0 to 70

RS-485/RS-422 Quad Differential Line Receivers 16-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS96175CN - 014865-DS96175CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS96175CN
014865-DS96175CN
Interface - Interface - Drivers, Receivers, Transceivers - DS96175CN 014865-DS96175CN
Manufacturer: Texas Instruments Win Source Part Number: 014865-DS96175CN Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Data Rate: 10Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 014865-DS96175CN
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Quad Interface Transceiver IC
710-DS96175CN
Quad Interface Transceiver IC 710-DS96175CN
RS-485/RS-422 Quad Differential Line Receivers 16-PDIP 0 to 70 Product overview: DS96175CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96175CN can be used for catalog matching and distributor lookup.

RS-485/RS-422 Quad Differential Line Receivers 16-PDIP 0 to 70 Product overview: DS96175CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96175CN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS96175CN 014865-DS96175CN 710-DS96175CN
Product Name DS96175 RS-485/RS-422 Quad Differential Line Receivers Interface - Interface - Drivers, Receivers, Transceivers - DS96175CN Quad Interface Transceiver IC
Technology RS422; RS485
Device Type Receiver Receiver Transceiver
Supply Voltage 5V Other; 4.75 V ~ 5.25 V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

GD75232 Multiple RS-232 Drivers And Receivers - GD75232DWRG4 - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
4 suppliers
DS3486 Quad RS-422/RS-423 Line Receiver - DS3486MX/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Receiver
Features RoHS
View Details
4 suppliers
DS8923A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair - DS8923AN - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver
# of Tx 2 #
View Details
4 suppliers
Specialized - 32R1615DR-4DBT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details