Texas Instruments SN75C188 Quadruple Low-Power Line Driver SN75C188D

Description
Quadruple Low-Power Line Driver 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Line Driver 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C188 Quadruple Low-Power Line Driver - SN75C188D - Texas Instruments
Dallas, TX, United States
SN75C188 Quadruple Low-Power Line Driver
SN75C188D
SN75C188 Quadruple Low-Power Line Driver SN75C188D
Quadruple Low-Power Line Driver 14-SOIC 0 to 70

Quadruple Low-Power Line Driver 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 12V SOIC Interface Transceiver IC
710-SN75C188D
Quad 12V SOIC Interface Transceiver IC 710-SN75C188D
Quad RS-232 Transceiver, 120Kbps, 12V, SOIC-14 Product overview: SN75C188D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 12V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C188D can be used for catalog matching and distributor lookup.

Quad RS-232 Transceiver, 120Kbps, 12V, SOIC-14 Product overview: SN75C188D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 12V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C188D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C188D - 124700-SN75C188D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C188D
124700-SN75C188D
Interface - Interface - Drivers, Receivers, Transceivers - SN75C188D 124700-SN75C188D
Manufacturer: Texas Instruments Win Source Part Number: 124700-SN75C188D Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: ±4.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124700-SN75C188D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C188D
RS-232 Interface IC SN75C188D
RS-232 Interface IC Quad Low Pwr

RS-232 Interface IC Quad Low Pwr

Buy Now Datasheet
Quad Line Driver, 75C188, Soic14; Device Type Texas Instruments - 29AH7696 - Newark, An Avnet Company
Chicago, IL, United States
Quad Line Driver, 75C188, Soic14; Device Type Texas Instruments
29AH7696
Quad Line Driver, 75C188, Soic14; Device Type Texas Instruments 29AH7696
QUAD LINE DRIVER, 75C188, SOIC14; Device Type:Line; IC Interface Type:RS232; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

QUAD LINE DRIVER, 75C188, SOIC14; Device Type:Line; IC Interface Type:RS232; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C188D 710-SN75C188D 124700-SN75C188D SN75C188D 29AH7696
Product Name SN75C188 Quadruple Low-Power Line Driver Quad 12V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C188D RS-232 Interface IC Quad Line Driver, 75C188, Soic14; Device Type Texas Instruments
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
# of Rx 0 #
Data Rate 300 kbps 120 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT244 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54ACT244F3A - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGVRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
 - 74F374LC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type CQCC20
View Details
SN54LS240 Octal Buffers And Line Drivers With 3-State Outputs - 7801201SA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers