Texas Instruments SN75C1406 Triple Low-Power Drivers And Receivers SN75C1406DWR

Description
Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C1406 Triple Low-Power Drivers And Receivers - SN75C1406DWR - Texas Instruments
Dallas, TX, United States
SN75C1406 Triple Low-Power Drivers And Receivers
SN75C1406DWR
SN75C1406 Triple Low-Power Drivers And Receivers SN75C1406DWR
Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70

Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-SN75C1406DWR
Low-Power SOIC Interface Transceiver IC 710-SN75C1406DWR
Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70 Product overview: SN75C1406DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1406DWR can be used for catalog matching and distributor lookup.

Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70 Product overview: SN75C1406DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1406DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406DWR - 030512-SN75C1406DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406DWR
030512-SN75C1406DWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406DWR 030512-SN75C1406DWR
Manufacturer: Texas Instruments Win Source Part Number: 030512-SN75C1406DWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030512-SN75C1406DWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75C1406DWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75C1406DWR
Drivers, Receivers, Transceivers SN75C1406DWR
IC TRANSCEIVER FULL 3/3 16SOIC

IC TRANSCEIVER FULL 3/3 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C1406DWR
RS-232 Interface IC SN75C1406DWR
RS-232 Interface IC Triple Low Power

RS-232 Interface IC Triple Low Power

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C1406DWR 710-SN75C1406DWR 030512-SN75C1406DWR SN75C1406DWR SN75C1406DWR
Product Name SN75C1406 Triple Low-Power Drivers And Receivers Low-Power SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406DWR Drivers, Receivers, Transceivers RS-232 Interface IC
Device Type Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 3 #
Data Rate 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS3695 Multipoint RS-485/RS-422 Transceivers - DS3695N - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202CDRE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver - DS26LV32ATM - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers