The SN75C1168 is a dual differential driver and receiver designed for balanced transmission lines, meeting TIA/EIA-422-B and ITU V.11 standards. It operates from a single 5 V power supply, with a maximum supply current of 9 mA, receiver input impedance of 17 kΩ typical, and receiver input sensitivity of ±200 mV. The receiver supports a common-mode input voltage range of −7 V to 7 V. The device is available in a 16-pin SOP (NS) package measuring 10.3 mm × 5.30 mm and operates from 0 °C to 70 °C. It includes individual active-high enables for the drivers and glitch-free power-up and power-down protection.
Dual Differential Drivers And Receivers 16-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 030509-SN75C1168NSR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Dual Transmitter/Receiver
IC TRANSCEIVER FULL 2/2 16SO
RS-422 Interface IC Dual Diff Drvr
RS-422 TRANSCEIVER, 5.5V, SOP-16; Device Type:Differential Transceiver; IC Interface Type:RS422; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC, TRANSCEIVER; Device Type:Differential Transceiver; IC Interface Type:RS422; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C1168NSR | 030509-SN75C1168NSR | 710-SN75C1168NSR | SN75C1168NSR | SN75C1168NSR | 35K0835 | 26AJ9641 |
| Product Name | SN75C1168 Dual Differential Drivers And Receivers | Interface - Interface - Drivers, Receivers, Transceivers - SN75C1168NSR | Dual Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-422 Interface IC | Rs-422 Transceiver, 5.5V, Sop-16; Device Type Texas Instruments | Ic, Transceiver; Device Type Texas Instruments |
| Device Type | Receiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | ||||||
| # of Rx | 2 # | ||||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |