The SN75C1167 is a dual differential driver and receiver designed for balanced transmission lines, meeting TIA/EIA-422-B and ITU V.11 standards. It operates from a single 5V supply, draws a maximum of 9mA supply current, and features a receiver input impedance of 17kΩ typical with ±200mV sensitivity. The device is available in a 16-pin SOP (NS) package measuring 10.3mm × 5.30mm and supports operation from 0°C to 70°C. Driver and receiver enables allow external direction control, and glitch-free power-up/down protection is included.
Dual Differential Drivers And Receivers 16-SO 0 to 70
Dual Differential Drivers And Receivers 16-SO 0 to 70 Product overview: SN75C1167NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1167NSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 030508-SN75C1167NSR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
DIFF LINE DRIV/RCVR, DUAL, SOIC-16; IC Interface Type:RS422; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
RS-422 Interface IC Dual Diff Drvr
IC TRANSCEIVER HALF 2/2 16SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C1167NSR | 710-SN75C1167NSR | 030508-SN75C1167NSR | 28AH5170 | SN75C1167NSR | SN75C1167NSR |
| Product Name | SN75C1167 Dual Differential Drivers And Receivers | Dual Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75C1167NSR | Diff Line Driv/rcvr, Dual, Soic-16; Ic Interface Type Texas Instruments | RS-422 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | |||||
| # of Rx | 2 # | |||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |