Texas Instruments SN75C1167 Dual Differential Drivers And Receivers SN75C1167DBR

Description
Dual Differential Drivers And Receivers 16-SSOP 0 to 70
Request a Quote Datasheet
Description
Dual Differential Drivers And Receivers 16-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C1167 Dual Differential  Drivers And Receivers - SN75C1167DBR - Texas Instruments
Dallas, TX, United States
SN75C1167 Dual Differential Drivers And Receivers
SN75C1167DBR
SN75C1167 Dual Differential Drivers And Receivers SN75C1167DBR
Dual Differential Drivers And Receivers 16-SSOP 0 to 70

Dual Differential Drivers And Receivers 16-SSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SSOP Interface Transceiver IC
710-SN75C1167DBR
Dual SSOP Interface Transceiver IC 710-SN75C1167DBR
Dual Differential Drivers And Receivers 16-SSOP 0 to 70 Product overview: SN75C1167DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1167DBR can be used for catalog matching and distributor lookup.

Dual Differential Drivers And Receivers 16-SSOP 0 to 70 Product overview: SN75C1167DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1167DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1167DBR - 065726-SN75C1167DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1167DBR
065726-SN75C1167DBR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C1167DBR 065726-SN75C1167DBR
Manufacturer: Texas Instruments Win Source Part Number: 065726-SN75C1167DBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065726-SN75C1167DBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75C1167DBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75C1167DBR
Drivers, Receivers, Transceivers SN75C1167DBR
IC TRANSCEIVER HALF 2/2 16SSOP

IC TRANSCEIVER HALF 2/2 16SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75C1167DBR
RS-422 Interface IC SN75C1167DBR
RS-422 Interface IC Dual Diff Drvr

RS-422 Interface IC Dual Diff Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C1167DBR 710-SN75C1167DBR 065726-SN75C1167DBR SN75C1167DBR SN75C1167DBR
Product Name SN75C1167 Dual Differential Drivers And Receivers Dual SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C1167DBR Drivers, Receivers, Transceivers RS-422 Interface IC
Device Type Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Data Rate 10000 kbps 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS32AM Quadruple Differential Line Receiver - AM26LS32AMJ - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
MAX232 Dual EIA-232 Driver/Receiver - MAX232DRG4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Rx 2 #
View Details
5 suppliers
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details