Texas Instruments DS26C32AT CMOS Quad Differential Line Receivers DS26C32ATMX

Description
CMOS Quad Differential Line Receivers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
CMOS Quad Differential Line Receivers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS26C32AT CMOS Quad Differential Line Receivers - DS26C32ATMX - Texas Instruments
Dallas, TX, United States
DS26C32AT CMOS Quad Differential Line Receivers
DS26C32ATMX
DS26C32AT CMOS Quad Differential Line Receivers DS26C32ATMX
CMOS Quad Differential Line Receivers 16-SOIC -40 to 85

CMOS Quad Differential Line Receivers 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS26C32ATMX - 090389-DS26C32ATMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS26C32ATMX
090389-DS26C32ATMX
Interface - Interface - Drivers, Receivers, Transceivers - DS26C32ATMX 090389-DS26C32ATMX
Manufacturer: Texas Instruments Win Source Part Number: 090389-DS26C32ATMX Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 090389-DS26C32ATMX
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-DS26C32ATMX
Quad SOIC Interface Transceiver IC 710-DS26C32ATMX
CMOS Quad Differential Line Receivers 16-SOIC -40 to 85 Product overview: DS26C32ATMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26C32ATMX can be used for catalog matching and distributor lookup.

CMOS Quad Differential Line Receivers 16-SOIC -40 to 85 Product overview: DS26C32ATMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26C32ATMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS26C32ATMX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS26C32ATMX
Drivers, Receivers, Transceivers DS26C32ATMX
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS26C32ATMX 090389-DS26C32ATMX 710-DS26C32ATMX DS26C32ATMX
Product Name DS26C32AT CMOS Quad Differential Line Receivers Interface - Interface - Drivers, Receivers, Transceivers - DS26C32ATMX Quad SOIC Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Receiver Receiver Transceiver Receiver
# of Tx 0 #
# of Rx 4 #
Data Rate 30000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS14C232TWM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Bulk
View Details
2 suppliers
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201DA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
GD65232 Multiple RS-232 Drivers and Receivers - GD65232DW - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers
DS75176BT Multipoint RS-485/RS-422 Transceivers - DS75176BTM - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
4 suppliers