Texas Instruments SN75ALS194 Quadruple Differential Line Driver SN75ALS194NSR

Description
Quadruple Differential Line Driver 16-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS194 Quadruple Differential Line Driver - SN75ALS194NSR - Texas Instruments
Dallas, TX, United States
SN75ALS194 Quadruple Differential Line Driver
SN75ALS194NSR
SN75ALS194 Quadruple Differential Line Driver SN75ALS194NSR
Quadruple Differential Line Driver 16-SO 0 to 70

Quadruple Differential Line Driver 16-SO 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS194NSR - 1100980-SN75ALS194NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS194NSR
1100980-SN75ALS194NSR
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS194NSR 1100980-SN75ALS194NSR
Manufacturer: Texas Instruments Win Source Part Number: 1100980-SN75ALS194NS R Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100980-SN75ALS194NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 710-SN75ALS194NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-SN75ALS194NSR
Interface Transceiver IC 710-SN75ALS194NSR
Quadruple Differential Line Driver 16-SO 0 to 70 Product overview: SN75ALS194NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS194NSR can be used for catalog matching and distributor lookup.

Quadruple Differential Line Driver 16-SO 0 to 70 Product overview: SN75ALS194NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS194NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75ALS194NSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75ALS194NSR
Drivers, Receivers, Transceivers SN75ALS194NSR
IC DRIVER 4/0 16SO

IC DRIVER 4/0 16SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75ALS194NSR
RS-422 Interface IC SN75ALS194NSR
RS-422 Interface IC Quad Differential Line Driver

RS-422 Interface IC Quad Differential Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS194NSR 1100980-SN75ALS194NSR 710-SN75ALS194NSR SN75ALS194NSR SN75ALS194NSR
Product Name SN75ALS194 Quadruple Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS194NSR Interface Transceiver IC Drivers, Receivers, Transceivers RS-422 Interface IC
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 20000 kbps 20000 kbps 20000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31IPW - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
7 suppliers
AM26LV32E Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD - AM26LV32EIDR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
6 suppliers
DS14C335 +3.3V Supply TIA/EIA - 232 3X5 Driver/Receiver - DS14C335MSA/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Rx 5 #
View Details
2 suppliers