Texas Instruments SN75976A 9-Channel Differential Transceiver SN75976A2DGG

Description
9-Channel Differential Transceiver 56-TSSOP 0 to 70
Request a Quote Datasheet
Description
9-Channel Differential Transceiver 56-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75976A 9-Channel Differential Transceiver - SN75976A2DGG - Texas Instruments
Dallas, TX, United States
SN75976A 9-Channel Differential Transceiver
SN75976A2DGG
SN75976A 9-Channel Differential Transceiver SN75976A2DGG
9-Channel Differential Transceiver 56-TSSOP 0 to 70

9-Channel Differential Transceiver 56-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75976A2DGG - 030499-SN75976A2DGG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75976A2DGG
030499-SN75976A2DGG
Interface - Interface - Drivers, Receivers, Transceivers - SN75976A2DGG 030499-SN75976A2DGG
Manufacturer: Texas Instruments Win Source Part Number: 030499-SN75976A2DGG Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 9/9 Duplex: Half Receiver Hysteresis: 45mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN75976A2DGGR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030499-SN75976A2DGG
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN75976A2DGGR;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75976A2DGG
TSSOP Interface Transceiver IC 710-SN75976A2DGG
9-channel differential transceiver 56-TSSOP 0 to 70 Product overview: SN75976A2DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75976A2DGG can be used for catalog matching and distributor lookup.

9-channel differential transceiver 56-TSSOP 0 to 70 Product overview: SN75976A2DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75976A2DGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN75976A2DGG - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, BICMOS, PDSO56

Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, BICMOS, PDSO56

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75976A2DGG
RS-485 Interface IC SN75976A2DGG
RS-485 Interface IC 9-Channel Diff Transceiver

RS-485 Interface IC 9-Channel Diff Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75976A2DGG 030499-SN75976A2DGG 710-SN75976A2DGG SN75976A2DGG SN75976A2DGG
Product Name SN75976A 9-Channel Differential Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75976A2DGG TSSOP Interface Transceiver IC RS-485 Interface IC
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V 5V
# of Tx 9 #
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC646 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8688501JA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details