Texas Instruments SN75976A 9-Channel Differential Transceiver SN75976A1DL

Description
9-Channel Differential Transceiver 56-SSOP
Request a Quote Datasheet
Description
9-Channel Differential Transceiver 56-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75976A 9-Channel Differential Transceiver - SN75976A1DL - Texas Instruments
Dallas, TX, United States
SN75976A 9-Channel Differential Transceiver
SN75976A1DL
SN75976A 9-Channel Differential Transceiver SN75976A1DL
9-Channel Differential Transceiver 56-SSOP

9-Channel Differential Transceiver 56-SSOP

Buy Now Datasheet
 - SN75976A1DL - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, BICMOS, PDSO56

Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, BICMOS, PDSO56

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75976A1DL - 030497-SN75976A1DL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75976A1DL
030497-SN75976A1DL
Interface - Interface - Drivers, Receivers, Transceivers - SN75976A1DL 030497-SN75976A1DL
Manufacturer: Texas Instruments Win Source Part Number: 030497-SN75976A1DL Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 9/9 Duplex: Half Receiver Hysteresis: 45mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN75976A1DLRG4; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030497-SN75976A1DL
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN75976A1DLRG4;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V SSOP Interface Transceiver IC
710-SN75976A1DL
5V SSOP Interface Transceiver IC 710-SN75976A1DL
9-Ch Diff Bus Transceiver, 20Mbps, 5V, SSOP Product overview: SN75976A1DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75976A1DL can be used for catalog matching and distributor lookup.

9-Ch Diff Bus Transceiver, 20Mbps, 5V, SSOP Product overview: SN75976A1DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75976A1DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75976A1DL
RS-485 Interface IC SN75976A1DL
RS-485 Interface IC 9-Channel Diff Transceiver

RS-485 Interface IC 9-Channel Diff Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75976A1DL SN75976A1DL 030497-SN75976A1DL 710-SN75976A1DL SN75976A1DL
Product Name SN75976A 9-Channel Differential Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75976A1DL 5V SSOP Interface Transceiver IC RS-485 Interface IC
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 9 #
# of Rx 9 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details